Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74HC175APW

Description
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin TSSOP
Request a Quote Datasheet
Description
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC175APW - Rochester Electronics
Newburyport, MA, United States
Flip Flop D-Type Bus Interface Pos-Edge 16-Pin TSSOP

Flip Flop D-Type Bus Interface Pos-Edge 16-Pin TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC175APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC175APW
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC175APW
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site
Flip Flops - SN74HC175APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC175APW
Flip Flops SN74HC175APW
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC175APW SN74HC175APW SN74HC175APW
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Package Type TSSOP; TSSOP16; SOP; SSOP TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
Logic - Flip Flops - 74HCT377DB-Q100J - Lingto Electronic Limited
Specs
fMAX 53 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
 - 54F676/QLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details