Texas Instruments High-Performance Analog 8-bit Logic IC SN74HC164N

Description
8-Bit Serial-to-Parallel Shift Register, CMOS, PDIP Product overview: SN74HC164N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC164N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Serial-to-Parallel Shift Register, CMOS, PDIP Product overview: SN74HC164N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC164N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Logic IC
712-SN74HC164N
8-bit Logic IC 712-SN74HC164N
8-Bit Serial-to-Parallel Shift Register, CMOS, PDIP Product overview: SN74HC164N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC164N can be used for catalog matching and distributor lookup.

8-Bit Serial-to-Parallel Shift Register, CMOS, PDIP Product overview: SN74HC164N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC164N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 15697900 - Radwell International
Willingboro, NJ, United States
Logic IC
15697900
Logic IC 15697900
IC, SHIFT REGISTER, PUSH-PULL, SERIAL IN PARALLEL OUT, HC/UH SERIES, 1 ELEMENT, 8-BITS PER ELEMENT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, 14-PDIP, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, SHIFT REGISTER, PUSH-PULL, SERIAL IN PARALLEL OUT, HC/UH SERIES, 1 ELEMENT, 8-BITS PER ELEMENT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, 14-PDIP, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 712-SN74HC164N 15697900
Product Name 8-bit Logic IC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details