Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163NG4

Description
Win Source Part Number: 1258966-SN74HC163NG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Package: Tube Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36 MHz Voltage - Supply: 2 V ~ 6 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC163NE4,SN74HC1 63NE4 Base Product Number: 74HC163
Request a Quote Datasheet
Description
Win Source Part Number: 1258966-SN74HC163NG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Package: Tube Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36 MHz Voltage - Supply: 2 V ~ 6 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC163NE4,SN74HC1 63NE4 Base Product Number: 74HC163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258966-SN74HC163NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258966-SN74HC163NG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258966-SN74HC163NG4
Win Source Part Number: 1258966-SN74HC163NG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Package: Tube Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36 MHz Voltage - Supply: 2 V ~ 6 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC163NE4,SN74HC1 63NE4 Base Product Number: 74HC163

Win Source Part Number: 1258966-SN74HC163NG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Package: Tube
Standard Package: 25
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36 MHz
Voltage - Supply: 2 V ~ 6 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC163NE4,SN74HC163NE4
Base Product Number: 74HC163

Buy Now Datasheet
Counters, Dividers - SN74HC163NG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC163NG4-ND
Counters, Dividers SN74HC163NG4-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - SN74HC163NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163NG4
Counters, Dividers SN74HC163NG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - SN74HC163NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC163NG4
Logic - Counters, Dividers SN74HC163NG4
IC COUNTER 4BIT SYNC BIN 16-DIP

IC COUNTER 4BIT SYNC BIN 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC163NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC163NG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163NG4
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1258966-SN74HC163NG4 SN74HC163NG4-ND SN74HC163NG4 SN74HC163NG4 SN74HC163NG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 74HC4024PW,118 - 908226-74HC4024PW,118 - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 14-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 9310DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
15-stage divider and oscillator - 74AHC1G4215GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
6 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details