The SN74HC163NE4 is a 4-bit synchronous binary counter from Texas Instruments, designed for high-speed counting applications. It operates within a wide voltage range of 2 V to 6 V and features low power consumption with a maximum ICC of 80 µA. The device supports synchronous counting, allowing all flip-flops to be clocked simultaneously, which eliminates output counting spikes typical of ripple-clock counters. This counter is fully programmable, enabling presetting to any value between 0 and 15. It includes a synchronous clear function that resets the outputs to low after the next clock pulse. The internal carry look-ahead circuitry facilitates cascading for n-bit applications without additional gating. The SN74HC163NE4 can drive up to 10 LSTTL loads and has a typical propagation delay of 14 ns at 5 V. It is available in a 16-pin PDIP package and operates within a temperature range of -40°C to 85°C.
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC163NE4 | 296-SN74HC163NE4-ND | SN74HC163NE4 | SN74HC163NE4 |
| Product Name | SN74HC163 4-Bit Synchronous Binary Counters | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | ||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | HC | |||
| Number of Stages (Bits) | 4 bits |