Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74HC163ANS SN74HC163ANS

Description
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS
Request a Quote Datasheet
Description
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC163ANS - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC163ANS - 734578-SN74HC163ANS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC163ANS
734578-SN74HC163ANS
Logic - Logic - Counters, Dividers - SN74HC163ANS 734578-SN74HC163ANS
Manufacturer: Texas Instruments Win Source Part Number: 734578-SN74HC163ANS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP5.2MM Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 734578-SN74HC163ANS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP5.2MM
Reference Date Code: 2005
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - SN74HC163ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163ANS
Counters, Dividers SN74HC163ANS
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC163ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC163ANS
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163ANS
IC BINARY COUNTER 4-BIT 14SO

IC BINARY COUNTER 4-BIT 14SO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC163ANS 734578-SN74HC163ANS SN74HC163ANS SN74HC163ANS
Product Name Logic - Logic - Counters, Dividers - SN74HC163ANS Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction UP
Package Type DIP; PDIP; PDIP16 SOIC; 14-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BF - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 18
View Details
4 suppliers
Counter ICs - 2194252P - RS Components, Ltd.
Specs
Package Type SO-14
Logic Family HCMOS; 74HC
Number of Pins 14
View Details
Logic - Counters, Dividers - 74HC193FPEL-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP; DOWN
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details