Win Source Part Number: 1258973-SN74HC161NG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 25
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36 MHz
Voltage - Supply: 2 V ~ 6 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC161NE4,SN74HC1
Base Product Number: 74HC161
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC COUNTER 4BIT SYNC BIN 16-DIP
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1258973-SN74HC161NG4 | SN74HC161NG4-ND | SN74HC161NG4 | SN74HC161NG4 | SN74HC161NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N |