4-bit synchronous binary counter with a 2 V to 6 V operating voltage range, 14 ns typical propagation delay, and 80 µA maximum power consumption. Features synchronous presetting, asynchronous clear, carry output for cascading, and ±4 mA output drive at 5 V. Available in 16-pin SOIC package with dimensions of 6.5 mm width and 10.3 mm length, operating from -40 °C to 85 °C.
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC161DE4 |
| Product Name | SN74HC161 4-Bit Synchronous Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,TSSOP |
| Logic Family | HC |