Manufacturer: Texas Instruments
Win Source Part Number: 712257-SN74HC161ANSR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 712257-SN74HC161ANSR |
| Product Name | Logic - Logic - Counters, Dividers - SN74HC161ANSR |
| Gate Type | Binary Counter |