The SN74HC158PW is a 4-channel multiplexer that operates within a wide voltage range of 2 V to 6 V. It features low power consumption with a maximum supply current of 80 µA and can drive up to 15 LSTTL loads. The device includes inverters and drivers that facilitate full data selection to the four output gates, with a separate strobe input for control. The typical propagation delay is 11 ns, and it has a low input current of 1 µA maximum. The operating temperature range is from -40°C to 85°C, making it suitable for various applications. The SN74HC158PW is available in a TSSOP package, which is compact and suitable for space-constrained designs.
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
74HC158 - Quadruple 2-Line to 1-Line Data Selectors/Multiplexe
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC158PW | SN74HC158PW | SN74HC158PW | SN74HC158PW |
| Product Name | SN74HC158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SO,SOIC,TSSOP | SOP; SSOP; SSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |
| Logic Family | HC |