Texas Instruments SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SN74HC153DR

Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-line to 1-line data selectors/multiplexers with a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, operating from 2 V to 6 V, with a maximum supply current of 80 μA, typical propagation delay of 9 ns, and ±6-mA output drive at 5 V. The device supports operation from -40 °C to 85 °C and features an integrated strobe input for cascading.

Datasheet Summary
Powered by GS/AI

Dual 4-line to 1-line data selectors/multiplexers with a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, operating from 2 V to 6 V, with a maximum supply current of 80 μA, typical propagation delay of 9 ns, and ±6-mA output drive at 5 V. The device supports operation from -40 °C to 85 °C and features an integrated strobe input for cascading.

Suppliers

Company
Product
Description
Supplier Links
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers - SN74HC153DR - Texas Instruments
Dallas, TX, United States
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers
SN74HC153DR
SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers SN74HC153DR
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85

Dual 4-Line To 1-Line Data Selectors/Multiplexers 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC153DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC153DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC153DR
IC MULTIPLEXER 2 X 4:1 16SOIC

IC MULTIPLEXER 2 X 4:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC153DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC153DR
Signal Switches, Multiplexers, Decoders SN74HC153DR
Multiplexer 2 x 4:1 16-SOIC

Multiplexer 2 x 4:1 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC153DR SN74HC153DR SN74HC153DR
Product Name SN74HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LS155PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CB3T3384DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3126PWR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers