Texas Instruments Signal Switches, Multiplexers, Decoders 74CBTLV3125DBQRG4

Description
Bus Switch 1 x 1:1 16-SSOP
Description
Bus Switch 1 x 1:1 16-SSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74CBTLV3125DBQRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTLV3125DBQRG4
Signal Switches, Multiplexers, Decoders 74CBTLV3125DBQRG4
Bus Switch 1 x 1:1 16-SSOP

Bus Switch 1 x 1:1 16-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125DBQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3125DBQRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3125DBQRG4
IC BUS SWITCH 1 X 1:1 16SSOP

IC BUS SWITCH 1 X 1:1 16SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CBTLV3125DBQRG4 74CBTLV3125DBQRG4
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT1G125DCKRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC139PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers