Texas Instruments SN74HC151 8-Line To 1-Line Data Selectors/Multiplexers SN74HC151DR

Description
8-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Description
8-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74HC151DR is an 8-line to 1-line data selector/multiplexer in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, operating from 2 V to 6 V with a propagation delay of 13 ns, outputs capable of driving 10 LSTTL loads, and an operating temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

SN74HC151DR is an 8-line to 1-line data selector/multiplexer in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, operating from 2 V to 6 V with a propagation delay of 13 ns, outputs capable of driving 10 LSTTL loads, and an operating temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC151 8-Line To 1-Line Data Selectors/Multiplexers - SN74HC151DR - Texas Instruments
Dallas, TX, United States
SN74HC151 8-Line To 1-Line Data Selectors/Multiplexers
SN74HC151DR
SN74HC151 8-Line To 1-Line Data Selectors/Multiplexers SN74HC151DR
8-Line To 1-Line Data Selectors/Multiplexe rs 16-SOIC -40 to 85

8-Line To 1-Line Data Selectors/Multiplexers 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC151DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC151DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC151DR
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC151DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC151DR
Signal Switches, Multiplexers, Decoders SN74HC151DR
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC151DR SN74HC151DR SN74HC151DR
Product Name SN74HC151 8-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer - 74LVC2G157DCUTG4 - Texas Instruments
Specs
Supply Voltage 1.65
Package Type DSBGA,SM8,US8
Logic Family LVC
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DCKRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers