The SN74HC151D is an 8-line to 1-line data selector/multiplexer
8-Line To 1-Line Data Selectors/Multiplexe
Multiplexer 1 x 8:1 16-SOIC
IC MULTIPLEXER 1 X 8:1 16SOIC
LOGIC, 8-TO-1 DATA SEL/MUX, 16SOIC; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC151D | SN74HC151D | SN74HC151D | 28AH5055 |
| Product Name | SN74HC151 8-Line To 1-Line Data Selectors/Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Logic, 8-To-1 Data Sel/mux, 16Soic; Logic Family / Base Number Texas Instruments |
| Supply Voltage | 2 | 2V ~ 6V | 6V | |
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; SOIC |
| Logic Family | HC |