Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1254523-SN74HC14PW
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC14
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF
Inverter Schmitt Trigger Hex CMOS 14-Pin
Inverter Schmitt Trigger Hex CMOS 14-Pin
Inverter Schmitt Trigger Hex CMOS 14-Pin
6-Ch Schmitt Trigger Inverter IC, 2V-6V, CMOS, 155ns, TSSOP Product overview: SN74HC14PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14PW can be used for catalog matching and distributor lookup.
HEX INVERTER SCHMITT TRIGGER TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; Family Type:HCRoHS Compliant: Yes
HEX INVERTER SCHMITT TRIGGER TSSOP-14; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-26469-5-ND | 1254523-SN74HC14PW | 6631947 | 6631947P | 705-SN74HC14PW | 02H5414 | 26AJ9370 | SN74HC14PW |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC14PW | Inverters ICs | Inverters ICs | 2V 6V TSSOP Logic IC | Hex Inverter Schmitt Trigger Tssop-14; Logic Function Texas Instruments | Hex Inverter Schmitt Trigger Tssop-14; L; Msl Texas Instruments | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6 v | 6V | 2V ~ 6V | |||
| Inputs | 1 | 6 | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | |||||
| Propagation Delay | 21 ns | 21 ns | 125 ns | 155 ns |