6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-SO -40 to 85 Product overview: SN74HC14NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14NSR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 030120-SN74HC14NSR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC INVERT SCHMITT 6CH 6-IN 14SOP
IC INVERT SCHMITT 6CH 1-INP 14SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
LOGIC, SCHMITT TRIGGER INVERTER, SOIC-14; Logic Family / Base Number:74HC14; Logic Type:Schmitt Trigger Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOP; No. of RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC14NSR | 296-12887-2-ND | 030120-SN74HC14NSR | SN74HC14NSR | SN74HC14NSR | SN74HC14NSR | 28AH5054 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC14NSR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic, Schmitt Trigger Inverter, Soic-14; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Schmitt Trigger, Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Schmitt Trigger Inverter |
| Supply Voltage | 6V | 2V ~ 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | 6V | |
| Propagation Delay | 155 ns | 21 ns | 21 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Inputs | 1 | 6 | 1 | 1 |