Texas Instruments Standard Linear and Logic 6V SOIC Logic IC SN74HC14DR

Description
6-Ch Schmitt Trigger Inverter IC, 2-6V, 155ns, SOIC, CMOS Product overview: SN74HC14DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Schmitt Trigger Inverter IC, 2-6V, 155ns, SOIC, CMOS Product overview: SN74HC14DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC14DR
6V SOIC Logic IC 705-SN74HC14DR
6-Ch Schmitt Trigger Inverter IC, 2-6V, 155ns, SOIC, CMOS Product overview: SN74HC14DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14DR can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-6V, 155ns, SOIC, CMOS Product overview: SN74HC14DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inverters ICs - 1218351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1218351
Inverters ICs 1218351
Hex Schmitt Trigger SN74HC14DRG4

Hex Schmitt Trigger SN74HC14DRG4

Supplier's Site
Inverters ICs - 526577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
526577
Inverters ICs 526577
Hex Schmitt Trigger SN74HC14DRG4

Hex Schmitt Trigger SN74HC14DRG4

Supplier's Site
Gates and Inverters - 296-1194-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1194-1-ND
Gates and Inverters 296-1194-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1194-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1194-6-ND
Gates and Inverters 296-1194-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1194-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1194-2-ND
Gates and Inverters 296-1194-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC14DR - 006831-SN74HC14DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14DR
006831-SN74HC14DR
Logic - Logic - Gates and Inverters - SN74HC14DR 006831-SN74HC14DR
Manufacturer: Texas Instruments Win Source Part Number: 006831-SN74HC14DR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC14MX_Q; MM74HC14MX_32; MM74HC14M_NL; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006831-SN74HC14DR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC14MX_Q; MM74HC14MX_32; MM74HC14M_NL;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC14DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC14DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC14DR
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Hex Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments - 33AH4852 - Newark, An Avnet Company
Chicago, IL, United States
Hex Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments
33AH4852
Hex Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments 33AH4852
HEX SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

HEX SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HC14DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC14DR
Logic - Gates and Inverters SN74HC14DR
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC14DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC14DR
Gates and Inverters SN74HC14DR
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HC14DR 1218351 296-1194-1-ND 006831-SN74HC14DR SN74HC14DR 33AH4852 SN74HC14DR SN74HC14DR
Product Name 6V SOIC Logic IC Inverters ICs Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC14DR Integrated Circuits (ICs) - Logic - Gates and Inverters Hex Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter Schmitt Trigger NOT NOT; Inverter
Supply Voltage 6V 6 v 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Inputs 1 1 6 1 1
Propagation Delay 155 ns 125 ns 21 ns 21 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Dual 2-input AND gate - 74AHCT2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details