Texas Instruments Standard Linear and Logic Logic - Logic - Gates and Inverters - SN74HC14D SN74HC14D

Description
Manufacturer: Texas Instruments Win Source Part Number: 082299-SN74HC14D Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082299-SN74HC14D Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC14D - 082299-SN74HC14D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14D
082299-SN74HC14D
Logic - Logic - Gates and Inverters - SN74HC14D 082299-SN74HC14D
Manufacturer: Texas Instruments Win Source Part Number: 082299-SN74HC14D Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 082299-SN74HC14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Motor Drive & Control

Buy Now Datasheet
Gates and Inverters - 296-1194-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1194-5-ND
Gates and Inverters 296-1194-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC14D
6V SOIC Logic IC 705-SN74HC14D
6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, SOIC Product overview: SN74HC14D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14D can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 2-6V, 21ns, SOIC Product overview: SN74HC14D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC14D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC14D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC14D
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Logic IC - 17060583 - Radwell International
Willingboro, NJ, United States
Logic IC
17060583
Logic IC 17060583
INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Sm 74Hc14 So14 ((Ns)); Msl Texas Instruments - 28AH5053 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm 74Hc14 So14 ((Ns)); Msl Texas Instruments
28AH5053
Ic, Sm 74Hc14 So14 ((Ns)); Msl Texas Instruments 28AH5053
IC, SM 74HC14 SO14 ((NS)); MSL:-; SVHC:No SVHC (15-Jan-2019); Logic IC Function:Hex Inverting Schmitt Trigger RoHS Compliant: Yes

IC, SM 74HC14 SO14 ((NS)); MSL:-; SVHC:No SVHC (15-Jan-2019); Logic IC Function:Hex Inverting Schmitt Trigger RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC14D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC14D
Gates and Inverters SN74HC14D
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 082299-SN74HC14D 296-1194-5-ND 705-SN74HC14D SN74HC14D 17060583 28AH5053 SN74HC14D
Product Name Logic - Logic - Gates and Inverters - SN74HC14D Gates and Inverters 6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Ic, Sm 74Hc14 So14 ((Ns)); Msl Texas Instruments Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter
Supply Voltage 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V
Inputs 6 1 1 1
Propagation Delay 21 ns 21 ns 21 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC04D,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers