HC/UH SERIES, HEX 1-INPUT INVERT GATE, PDSO14, PLASTIC, SSOP-14 Product overview: SN74HC14ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC14ADBR can be used for catalog matching and distributor lookup.
IC INV 6-CIR 1-IN 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
SETUP FOR IBM ORDERS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC14ADBR | 296-SN74HC14ADBRTR-ND | SN74HC14ADBR | SN74HC14ADBR |
| Product Name | SSOP Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Schmitt Trigger, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5V | 2V ~ 6V | 2V ~ 6V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IC Package Type | Other; SSOP | SSOP; Other; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |
| Inputs | 1 | 1 |