Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC ENCODERS
TEXAS INSTRUMENTS STANDARD LINEAR AND LOGIC
SN74HC139PW -- ENCODER & DECODER ICS
Texas Instruments Standard Linear and Logic
Encoder & Decoder ICs
SN74HC139PW
Description
Decoder/Demultiplexe r Dual 16-Pin TSSOP
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Decoder/Demultiplexe r Dual 16-Pin TSSOP
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Encoder & Decoder ICs
6631931
Encoder & Decoder ICs
6631931
Decoder/Demultiplexe r Dual 16-Pin TSSOP
Decoder/Demultiplexe
r Dual 16-Pin TSSOP
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Logic Encoders
Product Number
6631931
Product Name
Encoder & Decoder ICs
Supply Voltage
6 v
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CD4532B CMOS 8-Bit Priority Encoder
CD4532BM
Specs
Input Lines
8
Output Lines
4
Supply Voltage
3V; 18
View Details
RS Components, Ltd.
Encoder & Decoder ICs
7989023P
Specs
Package Type
SOIC; SOIC
Logic Family
HCMOS
Number of Pins
16
View Details
Rochester Electronics
Interface - Encoders, Decoders, Converters
AD1890JP
Specs
Package Type
28-LCC (J-Lead)
View Details
Linx Technologies
MT Series - Bi-Directional Remote Control Transcoder IC
LICAL-TRC-MT
Specs
Input Lines
8
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type
SSOP
View Details
2
suppliers