Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT253M96

Description
Win Source Part Number: 1051632-CD74HCT253M9 6 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT153M96; CD74HCT153M; SN74F253DR; MC74HC153ADR2G; MC74HC153ADG; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT253M96-ND,CD7 4HCT253M96E4,CD74HCT 253M96G4-ND,296-CD74 HCT253M96TR,TEXTISCD 74HCT253M96,CD74HCT2 53M96G4,296-CD74HCT2 53M96CT,296-CD74HCT2 53M96DKR,2156-CD74HC T253M96,CD74HCT253M9 6E4-ND Base Product Number: 74HCT253
Request a Quote Datasheet
Description
Win Source Part Number: 1051632-CD74HCT253M9 6 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT153M96; CD74HCT153M; SN74F253DR; MC74HC153ADR2G; MC74HC153ADG; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT253M96-ND,CD7 4HCT253M96E4,CD74HCT 253M96G4-ND,296-CD74 HCT253M96TR,TEXTISCD 74HCT253M96,CD74HCT2 53M96G4,296-CD74HCT2 53M96CT,296-CD74HCT2 53M96DKR,2156-CD74HC T253M96,CD74HCT253M9 6E4-ND Base Product Number: 74HCT253
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1051632-CD74HCT253M96
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1051632-CD74HCT253M96
Win Source Part Number: 1051632-CD74HCT253M9 6 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT153M96; CD74HCT153M; SN74F253DR; MC74HC153ADR2G; MC74HC153ADG; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT253M96-ND,CD7 4HCT253M96E4,CD74HCT 253M96G4-ND,296-CD74 HCT253M96TR,TEXTISCD 74HCT253M96,CD74HCT2 53M96G4,296-CD74HCT2 53M96CT,296-CD74HCT2 53M96DKR,2156-CD74HC T253M96,CD74HCT253M9 6E4-ND Base Product Number: 74HCT253

Win Source Part Number: 1051632-CD74HCT253M96
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HCT
Type: Multiplexer
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HCT153M96; CD74HCT153M; SN74F253DR; MC74HC153ADR2G; MC74HC153ADG;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HCT253M96-ND,CD74HCT253M96E4,CD74HCT253M96G4-ND,296-CD74HCT253M96TR,TEXTISCD74HCT253M96,CD74HCT253M96G4,296-CD74HCT253M96CT,296-CD74HCT253M96DKR,2156-CD74HCT253M96,CD74HCT253M96E4-ND
Base Product Number: 74HCT253

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1051632-CD74HCT253M96
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC139/Q2A - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC20
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - SN54S138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
2 suppliers
Dual 2-to-4 line decoder/demultiplexer - 74HCT139D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details