Texas Instruments SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132PWTE4

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74HC132PWTE4 - Texas Instruments
Dallas, TX, United States
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74HC132PWTE4
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132PWTE4
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC132PWTE4 - 794996-SN74HC132PWTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC132PWTE4
794996-SN74HC132PWTE4
Logic - Logic - Gates and Inverters - SN74HC132PWTE4 794996-SN74HC132PWTE4
Manufacturer: Texas Instruments Win Source Part Number: 794996-SN74HC132PWTE 4 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.2 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC132 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HC132PWRE4; SN74HC132PWE4; Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794996-SN74HC132PWTE4
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HC132PWRE4; SN74HC132PWE4;
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.2mA 6V TSSOP Logic IC
705-SN74HC132PWTE4
5.2mA 6V TSSOP Logic IC 705-SN74HC132PWTE4
Schmitt Trigger NAND Gate IC, 4x2-Input, 5.2mA, 2-6V, 21ns, TSSOP Product overview: SN74HC132PWTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132PWTE4 can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, 5.2mA, 2-6V, 21ns, TSSOP Product overview: SN74HC132PWTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132PWTE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74HC132PWTE4 794996-SN74HC132PWTE4 705-SN74HC132PWTE4
Product Name SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74HC132PWTE4 5.2mA 6V TSSOP Logic IC
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE
Supply Voltage 5V; 5 2 V ~ 6 V 6V
Logic Family HC CMOS
Features Schmitt Trigger
Propagation Delay 31 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details