Texas Instruments SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132PWRG4

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74HC132PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74HC132PWRG4
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132PWRG4
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC132PWRG4 - 1254503-SN74HC132PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC132PWRG4
1254503-SN74HC132PWRG4
Logic - Logic - Gates and Inverters - SN74HC132PWRG4 1254503-SN74HC132PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254503-SN74HC132PWR G4 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.2 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MM74HC132MTC_Q; MM74HC132MTC; MM74HC132MTCX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254503-SN74HC132PWRG4
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MM74HC132MTC_Q; MM74HC132MTC; MM74HC132MTCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.2mA TSSOP Logic IC - 705-SN74HC132PWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.2mA TSSOP Logic IC
705-SN74HC132PWRG4
5.2mA TSSOP Logic IC 705-SN74HC132PWRG4
Schmitt Trigger NAND Gate IC, 4x2-Input, CMOS, 5.2mA, 21ns, TSSOP Product overview: SN74HC132PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132PWRG4 can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, CMOS, 5.2mA, 21ns, TSSOP Product overview: SN74HC132PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC132PWRG4
Logic Gates SN74HC132PWRG4
Logic Gates QUAD POS NAND Gates

Logic Gates QUAD POS NAND Gates

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14-TSSOP - 815-SN74HC132PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14-TSSOP
815-SN74HC132PWRG4
IC GATE NAND 4CH 2-INP 14-TSSOP 815-SN74HC132PWRG4
IC GATE NAND 4CH 2-INP 14-TSSOP

IC GATE NAND 4CH 2-INP 14-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC132PWRG4 1254503-SN74HC132PWRG4 705-SN74HC132PWRG4 SN74HC132PWRG4 815-SN74HC132PWRG4
Product Name SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74HC132PWRG4 5.2mA TSSOP Logic IC Logic Gates IC GATE NAND 4CH 2-INP 14-TSSOP
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND
Supply Voltage 5V; 5 2 V ~ 6 V 6V 5V; 5V
Logic Family HC CMOS; CMOS
Features Schmitt Trigger
Propagation Delay 31 ns 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details