Texas Instruments SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132PWR

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74HC132PWR - Texas Instruments
Dallas, TX, United States
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74HC132PWR
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132PWR
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC132PWR - 006824-SN74HC132PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC132PWR
006824-SN74HC132PWR
Logic - Logic - Gates and Inverters - SN74HC132PWR 006824-SN74HC132PWR
Manufacturer: Texas Instruments Win Source Part Number: 006824-SN74HC132PWR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC132PW; SN74HC132PWLE; 74HC132DT; SN74HC132PWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006824-SN74HC132PWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC132PW; SN74HC132PWLE; 74HC132DT; SN74HC132PWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-8226-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8226-2-ND
Gates and Inverters 296-8226-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8226-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8226-6-ND
Gates and Inverters 296-8226-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8226-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8226-1-ND
Gates and Inverters 296-8226-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC132PWR
6V TSSOP Logic IC 705-SN74HC132PWR
4-ch Schmitt Trigger NAND Gate IC, 2-6V, 27ns, TSSOP Product overview: SN74HC132PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132PWR can be used for catalog matching and distributor lookup.

4-ch Schmitt Trigger NAND Gate IC, 2-6V, 27ns, TSSOP Product overview: SN74HC132PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC132PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC132PWR
Logic - Gates and Inverters SN74HC132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC132PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC132PWR
Gates and Inverters SN74HC132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC132PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC132PWR
Gates and Inverters SN74HC132PWR
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now
Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments - 29AH7529 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments
29AH7529
Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments 29AH7529
IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC132PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC132PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC132PWR
Logic Gates SN74HC132PWR
Logic Gates Quad Schmitt Trigger

Logic Gates Quad Schmitt Trigger

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC132PWR
Logic ICs >> Gates SN74HC132PWR
2V~6V 2uA 4 21ns@6V,50pF NAND Gates TSSOP-14 Gates ROHS

2V~6V 2uA 4 21ns@6V,50pF NAND Gates TSSOP-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC132PWR 006824-SN74HC132PWR 296-8226-2-ND 705-SN74HC132PWR SN74HC132PWR SN74HC132PWR SN74HC132PWR 29AH7529 SN74HC132PWR SN74HC132PWR SN74HC132PWR
Product Name SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74HC132PWR Gates and Inverters 6V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters Gates and Inverters Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic ICs >> Gates
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE, Schmitt Trigger NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND; NAND Schmitt Trigger NAND NAND
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V 2V ~ 6V 6V 2V~6V
Logic Family HC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 31 ns 21 ns 21 ns 27 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details