Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
4-Gate NAND Schmitt Trigger IC, 2-Input, 5V, 27ns, TSSOP Product overview: SN74HC132PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254502-SN74HC132PW
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC132
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF
IC GATE NAND 4CH 2-INP 14TSSOP
LOGIC, GATE POS-NAND QUAD, 14TSSOP; Logic Family / Base Number:74HC132; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC132PW | 296-26464-5-ND | 705-SN74HC132PW | 1254502-SN74HC132PW | SN74HC132PW | 52AH4413 | SN74HC132PW | SN74HC132PW |
| Product Name | SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | Gates and Inverters | 5V TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74HC132PW | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic, Gate Pos-Nand Quad, 14Tssop; Logic Family / Base Number Texas Instruments | Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND | NAND; NAND Gate | NAND; NAND Gate |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | |
| Logic Family | HC | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 31 ns | 21 ns | 27 ns | 21 ns | 21 ns |