Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 030116-SN74HC132NSR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
4-Input NAND Gate IC, Schmitt Trigger, 2V-6V, 4-ch, CMOS, SOP Product overview: SN74HC132NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132NSR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND 4CH 2IN 14SOP
IC GATE NAND 4CH 2IN 14SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Logic Gates Quad Positive-NAND Gate
IC GATE NAND 4CH 2IN 14SOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC132NSR | 030116-SN74HC132NSR | 705-SN74HC132NSR | 296-26463-1-ND | SN74HC132NSR | SN74HC132NSR | SN74HC132NSR | SN74HC132NSR | SN74HC132NSR |
| Product Name | SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | Logic - Logic - Gates and Inverters - SN74HC132NSR | 2V 6V Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | ||
| Logic Family | HC | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||||
| Propagation Delay | 31 ns | 21 ns | 27 ns | 21 ns | 21 ns |