Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
IC NAND 4-CIR 2-IN 14-PDIP
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
Logic Gates Quad Positive-NAND Gate
IC GATE NAND 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC132NE4 | 296-SN74HC132NE4-ND | SN74HC132NE4 | SN74HC132NE4 | SN74HC132NE4 |
| Product Name | SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | ||||
| Features | Schmitt Trigger | Schmitt Trigger | |||
| Propagation Delay | 31 ns | 21 ns |