Texas Instruments SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132N

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74HC132N - Texas Instruments
Dallas, TX, United States
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74HC132N
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132N
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC132N - 006823-SN74HC132N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC132N
006823-SN74HC132N
Logic - Logic - Gates and Inverters - SN74HC132N 006823-SN74HC132N
Manufacturer: Texas Instruments Win Source Part Number: 006823-SN74HC132N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC132NX; MM74HC132N; MM74HC132NX_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 006823-SN74HC132N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC132NX; MM74HC132N; MM74HC132NX_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Automotive

Buy Now Datasheet
Logic Gates - 3332849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
3332849
Logic Gates 3332849
Quad 2 i/p NAND gate,SN74HC132N 25pcs

Quad 2 i/p NAND gate,SN74HC132N 25pcs

Supplier's Site
Logic Gates - 443025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
443025
Logic Gates 443025
Quad 2 i/p NAND gate,SN74HC132N DIP14

Quad 2 i/p NAND gate,SN74HC132N DIP14

Supplier's Site
Logic Gates - 443025P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
443025P
Logic Gates 443025P
Quad 2 i/p NAND gate,SN74HC132N DIP14

Quad 2 i/p NAND gate,SN74HC132N DIP14

Supplier's Site
Gates and Inverters - 296-1573-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1573-5-ND
Gates and Inverters 296-1573-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
 - SN74HC132N - Rochester Electronics
Newburyport, MA, United States
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs

SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs

Supplier's Site Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC132N
6V Logic IC 705-SN74HC132N
4-Ch NAND Gate IC, Schmitt Trigger, 2-6V, 4-Input, PDIP Product overview: SN74HC132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132N can be used for catalog matching and distributor lookup.

4-Ch NAND Gate IC, Schmitt Trigger, 2-6V, 4-Input, PDIP Product overview: SN74HC132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC132N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC132N
Gates and Inverters SN74HC132N
IC GATE NAND 4CH 2IN 14DIP

IC GATE NAND 4CH 2IN 14DIP

Supplier's Site Datasheet
Logic IC - 16620121 - Radwell International
Willingboro, NJ, United States
Logic IC
16620121
Logic IC 16620121
IC, LOGIC, NAND, SCHMITT TRIGGER, 4 CIRCUIT, 2 INPUT, 6V, 5.2MA, 14-PDIP. FREE 2 YEAR RADWELL WARRANTY

IC, LOGIC, NAND, SCHMITT TRIGGER, 4 CIRCUIT, 2 INPUT, 6V, 5.2MA, 14-PDIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74HC132N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC132N
Gates and Inverters SN74HC132N
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HC132N
Logic Gates SN74HC132N
Logic Gates Quad Schmitt Trigger

Logic Gates Quad Schmitt Trigger

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC132N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC132N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC132N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74HC132N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC132N
Logic - Gates and Inverters SN74HC132N
IC GATE NAND 4CH 2IN 14DIP

IC GATE NAND 4CH 2IN 14DIP

Supplier's Site Datasheet
Ic, Quad Nand, 74Hc132, Dip14, 5V; Logic Family / Base Number Texas Instruments - 28AH5050 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nand, 74Hc132, Dip14, 5V; Logic Family / Base Number Texas Instruments
28AH5050
Ic, Quad Nand, 74Hc132, Dip14, 5V; Logic Family / Base Number Texas Instruments 28AH5050
IC, QUAD NAND, 74HC132, DIP14, 5V; Logic Family / Base Number:74HC132; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD NAND, 74HC132, DIP14, 5V; Logic Family / Base Number:74HC132; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC132N 006823-SN74HC132N 3332849 443025P 296-1573-5-ND SN74HC132N 705-SN74HC132N SN74HC132N 16620121 SN74HC132N SN74HC132N SN74HC132N SN74HC132N 28AH5050
Product Name SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74HC132N Logic Gates Logic Gates Gates and Inverters 6V Logic IC Gates and Inverters Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Ic, Quad Nand, 74Hc132, Dip14, 5V; Logic Family / Base Number Texas Instruments
Gate Type NAND NOT; NAND; NAND Gate AND; NAND; Nand AND; NAND; NAND NAND AND; NAND NAND; NAND GATE, Schmitt Trigger NAND; NAND Gate NAND NAND; NAND Gate NAND NOT; NAND NAND; NAND
Supply Voltage 5V; 5 2 V ~ 6 V 6 v 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 6V
Logic Family HC Nand NAND
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 31 ns 21 ns 120 ns 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details