Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
4-Ch Schmitt Trigger NAND Gate IC, 2-6V, 27ns, SOIC Product overview: SN74HC132DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 006821-SN74HC132DR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC132MX_NL; MM74HC132M_NL; MM74HC132MX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad w/Schmitt Trig
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC132DR | 296-14832-6-ND | 705-SN74HC132DR | 006821-SN74HC132DR | SN74HC132DR | SN74HC132DR | SN74HC132DR | 29AH7528 | SN74HC132DR | SN74HC132DR |
| Product Name | SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | Gates and Inverters | 6V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74HC132DR | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Quad Nand Gate, Schmitt Trigger, Soic-14; Msl Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND GATE, Schmitt Trigger | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | ||
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | 2V ~ 6V | |||
| Logic Family | HC | |||||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 31 ns | 21 ns | 27 ns | 21 ns | 21 ns |