Texas Instruments SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132DBRG4

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74HC132DBRG4 - Texas Instruments
Dallas, TX, United States
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74HC132DBRG4
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132DBRG4
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74HC132DBRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HC132DBRG4-ND
Gates and Inverters SN74HC132DBRG4-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now Datasheet
 - SN74HC132DBRG4 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
2V 6V 5.2mA SSOP Logic IC
705-SN74HC132DBRG4
2V 6V 5.2mA SSOP Logic IC 705-SN74HC132DBRG4
4-ch Schmitt Trigger NAND Gate IC, 2V-6V, 5.2mA, 21ns, SSOP Product overview: SN74HC132DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132DBRG4 can be used for catalog matching and distributor lookup.

4-ch Schmitt Trigger NAND Gate IC, 2V-6V, 5.2mA, 21ns, SSOP Product overview: SN74HC132DBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257870-SN74HC132DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257870-SN74HC132DBRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257870-SN74HC132DBRG4
Win Source Part Number: 1257870-SN74HC132DBR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Schmitt Trigger Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC132DBRG4, TEXTISSN74HC132DBRG4 Base Product Number: 74HC132

Win Source Part Number: 1257870-SN74HC132DBRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Schmitt Trigger
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74HC132DBRG4,TEXTISSN74HC132DBRG4
Base Product Number: 74HC132

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC132DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC132DBRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC132DBRG4
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC132DBRG4
Logic Gates SN74HC132DBRG4
Logic Gates QUAD POS NAND Gates

Logic Gates QUAD POS NAND Gates

Buy Now Datasheet
Gates and Inverters - SN74HC132DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC132DBRG4
Gates and Inverters SN74HC132DBRG4
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74HC132DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC132DBRG4
Logic - Gates and Inverters SN74HC132DBRG4
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC132DBRG4 SN74HC132DBRG4-ND SN74HC132DBRG4 705-SN74HC132DBRG4 1257870-SN74HC132DBRG4 SN74HC132DBRG4 SN74HC132DBRG4 SN74HC132DBRG4 SN74HC132DBRG4
Product Name SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Gates and Inverters 2V 6V 5.2mA SSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Logic Family HC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 31 ns 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers