Texas Instruments SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132DBR

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74HC132DBR - Texas Instruments
Dallas, TX, United States
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74HC132DBR
SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74HC132DBR
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC132DBR - 065500-SN74HC132DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC132DBR
065500-SN74HC132DBR
Logic - Logic - Gates and Inverters - SN74HC132DBR 065500-SN74HC132DBR
Manufacturer: Texas Instruments Win Source Part Number: 065500-SN74HC132DBR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065500-SN74HC132DBR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HC132DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
6V SSOP Logic IC
705-SN74HC132DBR
6V SSOP Logic IC 705-SN74HC132DBR
4-Ch NAND Gate, Schmitt Trigger, 2-6V, 21ns, SSOP, CMOS Product overview: SN74HC132DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132DBR can be used for catalog matching and distributor lookup.

4-Ch NAND Gate, Schmitt Trigger, 2-6V, 21ns, SSOP, CMOS Product overview: SN74HC132DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8225-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8225-1-ND
Gates and Inverters 296-8225-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-8225-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8225-6-ND
Gates and Inverters 296-8225-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-8225-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8225-2-ND
Gates and Inverters 296-8225-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC132DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC132DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC132DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74HC132DBR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC132DBR
Gates and Inverters SN74HC132DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC132DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC132DBR
Logic - Gates and Inverters SN74HC132DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC132DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC132DBR
Gates and Inverters SN74HC132DBR
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HC132DBR
Logic Gates SN74HC132DBR
Logic Gates Quad Schmitt Trigger

Logic Gates Quad Schmitt Trigger

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC132DBR 065500-SN74HC132DBR SN74HC132DBR 705-SN74HC132DBR 296-8225-1-ND SN74HC132DBR SN74HC132DBR SN74HC132DBR SN74HC132DBR SN74HC132DBR
Product Name SN74HC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74HC132DBR 6V SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Logic Family HC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 31 ns 21 ns 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54LS05FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details