NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC Product overview: SN74HC132ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132ANSR can be used for catalog matching and distributor lookup.
IC GATE NAND SCHMIT 4CH 2IN 14SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Logic Gates Quad Pos-OR Gate W/Schm-Trger Inpts
IC GATE NAND SCHMIT 4CH 2IN 14SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HC132ANSRDKR-ND | 705-SN74HC132ANSR | SN74HC132ANSR | SN74HC132ANSR | SN74HC132ANSR | SN74HC132ANSR | SN74HC132ANSR |
| Product Name | Gates and Inverters | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.9V ~ 5.9V (Low), 0.1V ~ 0.26V (High) | |||
| Inputs | 2 | 2 | 2 | ||||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 19 ns | 19 ns |