Manufacturer: Texas Instruments
Win Source Part Number: 1254495-SN74HC126NSR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74HC126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): MM74HC126SJX_Q; MM74HC126SJ_Q; MM74HC126SJX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1254495-SN74HC126NSRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC126NSRG4 |
| Package Type | Surface Mount; SMD |