Manufacturer: Texas Instruments
Win Source Part Number: 082295-SN74HC126N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 082295-SN74HC126N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC126N |
| Package Type | Through Hole |