Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125NSRG4 SN74HC125NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 794994-SN74HC125NSRG 4 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): MM74HC125SJ_Q; MM74HC125SJX; MM74HC125SJX_Q; MM74HC125SJ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794994-SN74HC125NSRG 4 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): MM74HC125SJ_Q; MM74HC125SJX; MM74HC125SJX_Q; MM74HC125SJ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125NSRG4 - 794994-SN74HC125NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125NSRG4
794994-SN74HC125NSRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125NSRG4 794994-SN74HC125NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 794994-SN74HC125NSRG 4 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): MM74HC125SJ_Q; MM74HC125SJX; MM74HC125SJX_Q; MM74HC125SJ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794994-SN74HC125NSRG4
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74HC125
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): MM74HC125SJ_Q; MM74HC125SJX; MM74HC125SJX_Q; MM74HC125SJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 794994-SN74HC125NSRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125NSRG4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details