Texas Instruments SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11PWR

Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC11 Triple 3-Input Positive-AND Gates - SN74HC11PWR - Texas Instruments
Dallas, TX, United States
SN74HC11 Triple 3-Input Positive-AND Gates
SN74HC11PWR
SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11PWR
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-13611-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13611-2-ND
Gates and Inverters 296-13611-2-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-13611-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13611-6-ND
Gates and Inverters 296-13611-6-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-13611-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13611-1-ND
Gates and Inverters 296-13611-1-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC11PWR
6V TSSOP Logic IC 705-SN74HC11PWR
3-Input AND Gate IC, 3-Ch, 2-6V, CMOS, 17ns, TSSOP Product overview: SN74HC11PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11PWR can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, 3-Ch, 2-6V, CMOS, 17ns, TSSOP Product overview: SN74HC11PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC11PWR - 113672-SN74HC11PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC11PWR
113672-SN74HC11PWR
Logic - Logic - Gates and Inverters - SN74HC11PWR 113672-SN74HC11PWR
Manufacturer: Texas Instruments Win Source Part Number: 113672-SN74HC11PWR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113672-SN74HC11PWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HC11PWR - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Ic, Triple And Gate, 3I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ9359 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Triple And Gate, 3I/p, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ9359
Ic, Triple And Gate, 3I/p, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ9359
IC, TRIPLE AND GATE, 3I/P, TSSOP-14; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:-; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, TRIPLE AND GATE, 3I/P, TSSOP-14; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:-; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC11PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC11PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC11PWR
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC11PWR
Logic Gates SN74HC11PWR
Logic Gates Triple 3-Input Pos

Logic Gates Triple 3-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74HC11PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC11PWR
Gates and Inverters SN74HC11PWR
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC11PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC11PWR
Logic - Gates and Inverters SN74HC11PWR
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC11PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC11PWR
Gates and Inverters SN74HC11PWR
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC11PWR 296-13611-2-ND 705-SN74HC11PWR 113672-SN74HC11PWR SN74HC11PWR 26AJ9359 SN74HC11PWR SN74HC11PWR SN74HC11PWR SN74HC11PWR SN74HC11PWR
Product Name SN74HC11 Triple 3-Input Positive-AND Gates Gates and Inverters 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC11PWR Ic, Triple And Gate, 3I/p, Tssop-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 25 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers