Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74HC11PWG4 |
| Product Name | SN74HC11 Triple 3-Input Positive-AND Gates |
| Gate Type | AND |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Propagation Delay | 25 ns |