Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
SN74HC11 Triple 3-Input Positive-AND Gates
AND Gate IC 3 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1254484-SN74HC11DRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74HC11
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
Triple 3-Input AND Gate IC, 74HC Series, SOIC, 2V-6V Product overview: SN74HC11DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11DRG4 can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC11DRG4 | SN74HC11DRG4 | SN74HC11DRG4-ND | 1254484-SN74HC11DRG4 | 705-SN74HC11DRG4 | SN74HC11DRG4 | SN74HC11DRG4 | SN74HC11DRG4 |
| Product Name | SN74HC11 Triple 3-Input Positive-AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC11DRG4 | 2V 6V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | |||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |