Texas Instruments SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11DR

Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC11 Triple 3-Input Positive-AND Gates - SN74HC11DR - Texas Instruments
Dallas, TX, United States
SN74HC11 Triple 3-Input Positive-AND Gates
SN74HC11DR
SN74HC11 Triple 3-Input Positive-AND Gates SN74HC11DR
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC11DR - Rochester Electronics
Newburyport, MA, United States
SN74HC11 Triple 3-Input Positive-AND Gates

SN74HC11 Triple 3-Input Positive-AND Gates

Supplier's Site Datasheet
Gates and Inverters - 296-14830-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14830-2-ND
Gates and Inverters 296-14830-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14830-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14830-6-ND
Gates and Inverters 296-14830-6-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14830-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14830-1-ND
Gates and Inverters 296-14830-1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC11DR - 030113-SN74HC11DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC11DR
030113-SN74HC11DR
Logic - Logic - Gates and Inverters - SN74HC11DR 030113-SN74HC11DR
Manufacturer: Texas Instruments Win Source Part Number: 030113-SN74HC11DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC11D/S200; 74HC11D/S410; 74HC11D/S410,118; 74HC11D/S200,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030113-SN74HC11DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC11D/S200; 74HC11D/S410; 74HC11D/S410,118; 74HC11D/S200,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC11DR
6V SOIC Logic IC 705-SN74HC11DR
3-Input AND Gate IC, 3-Ch, 2-6V, 17ns, SOIC, CMOS Product overview: SN74HC11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11DR can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, 3-Ch, 2-6V, 17ns, SOIC, CMOS Product overview: SN74HC11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC11DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC11DR
Logic - Gates and Inverters SN74HC11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC11DR
Logic Gates SN74HC11DR
Logic Gates Triple 3 Input

Logic Gates Triple 3 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC11DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC11DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC11DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC11DR
Gates and Inverters SN74HC11DR
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC11DR
Logic ICs >> Gates SN74HC11DR
2V~6V 2uA 3 17ns@6V,50pF AND Gate SOIC-14 Gates ROHS

2V~6V 2uA 3 17ns@6V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74HC11DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC11DR
Gates and Inverters SN74HC11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC11DR SN74HC11DR 296-14830-2-ND 030113-SN74HC11DR 705-SN74HC11DR SN74HC11DR SN74HC11DR SN74HC11DR SN74HC11DR SN74HC11DR SN74HC11DR
Product Name SN74HC11 Triple 3-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC11DR 6V SOIC Logic IC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Gates and Inverters
Gate Type AND AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND AND; AND Gate AND AND; AND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V~6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 25 ns 17 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers