NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel 14-TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC10QPWRQ1 | SN74HC10QPWRQ1 | SN74HC10QPWRQ1 | SN74HC10QPWRQ1 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Operating Current | 0.0020 mA | 5.2 mA |