Enhanced Product Triple 3-Input Positive-Nand Gates 14-TSSOP -40 to 125
3-Input NAND Gate IC, 3 Circuits, 5.2mA, 16ns, CMOS, TSSOP Product overview: SN74HC10QPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10QPWREP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257880-SN74HC10QPWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22296-1R,-SN74HC
Base Product Number: 74HC10
NAND Gate IC 3 Channel 14-TSSOP
Logic Gates Mil Enhance Tr 3- Input Pos-NAND Gates
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel 14-TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC10QPWREP | 705-SN74HC10QPWREP | 1257880-SN74HC10QPWREP | 296-22296-2-ND | SN74HC10QPWREP | SN74HC10QPWREP | SN74HC10QPWREP | SN74HC10QPWREP |
| Product Name | SN74HC10-EP Enhanced Product Triple 3-Input Positive-Nand Gates | 5.2mA TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Logic Family | HC | |||||||
| Propagation Delay | 24 ns | 16 ns | 16 ns | 16 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |