Texas Instruments SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10PW

Description
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC10 Triple 3-Input Positive-NAND Gates - SN74HC10PW - Texas Instruments
Dallas, TX, United States
SN74HC10 Triple 3-Input Positive-NAND Gates
SN74HC10PW
SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10PW
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC10PW - 065497-SN74HC10PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC10PW
065497-SN74HC10PW
Logic - Logic - Gates and Inverters - SN74HC10PW 065497-SN74HC10PW
Manufacturer: Texas Instruments Win Source Part Number: 065497-SN74HC10PW Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065497-SN74HC10PW
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-SN74HC10PW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC10PW-ND
Gates and Inverters 296-SN74HC10PW-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC10PW
6V TSSOP Logic IC 705-SN74HC10PW
3-Input NAND Gate IC, 3-Ch, 2-6V, 16ns, TSSOP, CMOS Product overview: SN74HC10PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10PW can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3-Ch, 2-6V, 16ns, TSSOP, CMOS Product overview: SN74HC10PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC10PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC10PW
Logic - Gates and Inverters SN74HC10PW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC10PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC10PW
Gates and Inverters SN74HC10PW
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC10PW
Logic Gates SN74HC10PW
Logic Gates Triple 3-Input Positive-NAND gates

Logic Gates Triple 3-Input Positive-NAND gates

Buy Now Datasheet
IC GATE NAND 3CH 3-INP 14-TSSOP - 815-SN74HC10PW - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 3CH 3-INP 14-TSSOP
815-SN74HC10PW
IC GATE NAND 3CH 3-INP 14-TSSOP 815-SN74HC10PW
IC GATE NAND 3CH 3-INP 14-TSSOP

IC GATE NAND 3CH 3-INP 14-TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC10PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC10PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC10PW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC10PW 065497-SN74HC10PW 296-SN74HC10PW-ND 705-SN74HC10PW SN74HC10PW SN74HC10PW SN74HC10PW 815-SN74HC10PW SN74HC10PW
Product Name SN74HC10 Triple 3-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HC10PW Gates and Inverters 6V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates IC GATE NAND 3CH 3-INP 14-TSSOP Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND NAND
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 5V; 5V
Logic Family HC CMOS; CMOS
Propagation Delay 24 ns 16 ns 16 ns 16 ns 16 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers