Texas Instruments SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10N

Description
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC10 Triple 3-Input Positive-NAND Gates - SN74HC10N - Texas Instruments
Dallas, TX, United States
SN74HC10 Triple 3-Input Positive-NAND Gates
SN74HC10N
SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10N
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85

Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC10N - Rochester Electronics
Newburyport, MA, United States
SN74HC10N - High Speed CMOS Logic Triple 3-Input NAND Gate

SN74HC10N - High Speed CMOS Logic Triple 3-Input NAND Gate

Supplier's Site Datasheet
Gates and Inverters - 296-8214-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8214-5-ND
Gates and Inverters 296-8214-5-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC10N - 006807-SN74HC10N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC10N
006807-SN74HC10N
Logic - Logic - Gates and Inverters - SN74HC10N 006807-SN74HC10N
Manufacturer: Texas Instruments Win Source Part Number: 006807-SN74HC10N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006807-SN74HC10N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74HC10N
5V Logic IC 705-SN74HC10N
3-Input NAND Gate IC, CMOS, 3-Element, PDIP, 5V Product overview: SN74HC10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10N can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, CMOS, 3-Element, PDIP, 5V Product overview: SN74HC10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC10N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC10N
Logic - Gates and Inverters SN74HC10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC10N
Logic ICs >> Gates SN74HC10N
2V~6V 2uA 3 16ns@6V,50pF NAND Gates DIP-14 Gates ROHS

2V~6V 2uA 3 16ns@6V,50pF NAND Gates DIP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74HC10N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC10N
Gates and Inverters SN74HC10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC10N
Logic Gates SN74HC10N
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC10N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Logic IC - 16819761 - Radwell International
Willingboro, NJ, United States
Logic IC
16819761
Logic IC 16819761
NAND GATE, HC/UH SERIES, 3-FUNC, 3-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HC/UH SERIES, 3-FUNC, 3-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74HC10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC10N
Gates and Inverters SN74HC10N
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Nand Gate, Triple 3-Input, Pdip14; Logic Family / Base Number Texas Instruments - 29AH7524 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Triple 3-Input, Pdip14; Logic Family / Base Number Texas Instruments
29AH7524
Nand Gate, Triple 3-Input, Pdip14; Logic Family / Base Number Texas Instruments 29AH7524
NAND GATE, TRIPLE 3-INPUT, PDIP14; Logic Family / Base Number:74HC10; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, TRIPLE 3-INPUT, PDIP14; Logic Family / Base Number:74HC10; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC10N SN74HC10N 296-8214-5-ND 006807-SN74HC10N 705-SN74HC10N SN74HC10N SN74HC10N SN74HC10N SN74HC10N SN74HC10N 16819761 SN74HC10N 29AH7524
Product Name SN74HC10 Triple 3-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC10N 5V Logic IC Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Nand Gate, Triple 3-Input, Pdip14; Logic Family / Base Number Texas Instruments
Gate Type NAND AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate NAND NAND; NAND Gate NAND; NAND
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V~6V 2V ~ 6V 2V ~ 6V 6V
Logic Family HC CMOS
Propagation Delay 24 ns 16 ns 16 ns 16 ns 16 ns 16 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details