Texas Instruments SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10D

Description
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC10 Triple 3-Input Positive-NAND Gates - SN74HC10D - Texas Instruments
Dallas, TX, United States
SN74HC10 Triple 3-Input Positive-NAND Gates
SN74HC10D
SN74HC10 Triple 3-Input Positive-NAND Gates SN74HC10D
Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC10D
6V SOIC Logic IC 705-SN74HC10D
3-Input NAND Gate IC, 3-Ch, 2-6V, 16ns, SOIC Product overview: SN74HC10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10D can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3-Ch, 2-6V, 16ns, SOIC Product overview: SN74HC10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8213-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8213-5-ND
Gates and Inverters 296-8213-5-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC10D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC10D
Logic - Gates and Inverters SN74HC10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC10D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC10D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Triple 3-Input Nand, Smd, 74Hc10; Logic Family / Base Number Texas Instruments - 29AH1485 - Newark, An Avnet Company
Chicago, IL, United States
Triple 3-Input Nand, Smd, 74Hc10; Logic Family / Base Number Texas Instruments
29AH1485
Triple 3-Input Nand, Smd, 74Hc10; Logic Family / Base Number Texas Instruments 29AH1485
TRIPLE 3-INPUT NAND, SMD, 74HC10; Logic Family / Base Number:74HC10; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

TRIPLE 3-INPUT NAND, SMD, 74HC10; Logic Family / Base Number:74HC10; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC10D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC10D
Gates and Inverters SN74HC10D
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74HC10D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC10D
Gates and Inverters SN74HC10D
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC10D
Logic Gates SN74HC10D
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC10D 705-SN74HC10D 296-8213-5-ND SN74HC10D SN74HC10D 29AH1485 SN74HC10D SN74HC10D SN74HC10D
Product Name SN74HC10 Triple 3-Input Positive-NAND Gates 6V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Triple 3-Input Nand, Smd, 74Hc10; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE NAND NOT; NAND NAND NAND; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V 2V ~ 6V
Logic Family HC
Propagation Delay 24 ns 16 ns 16 ns 16 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers