Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
4-ch 2-in AND Gate IC, 2-6V, 17ns, 125°C, TSSOP Product overview: SN74HC08QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08QPWRQ1 can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates Auto Cat Quad 2 Inp Positive AND Gates
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC08QPWRQ1 | 705-SN74HC08QPWRQ1 | 296-23612-6-ND | 04AJ4646 | SN74HC08QPWRQ1 | SN74HC08QPWRQ1 | SN74HC08QPWRQ1 | SN74HC08QPWRQ1 | SN74HC08QPWRQ1 |
| Product Name | SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates | 6V TSSOP Logic IC | Gates and Inverters | And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND | AND; AND GATE | AND | AND; AND Gate | AND | AND; AND Gate | NOT; AND | ||
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | ||||||||
| Propagation Delay | 125 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA | 0.0020 mA |