Texas Instruments SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates SN74HC08QDRG4Q1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates - SN74HC08QDRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates
SN74HC08QDRG4Q1
SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates SN74HC08QDRG4Q1
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-24748-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24748-6-ND
Gates and Inverters 296-24748-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24748-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24748-1-ND
Gates and Inverters 296-24748-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24748-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24748-2-ND
Gates and Inverters 296-24748-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC08QDRG4Q1 - 804499-SN74HC08QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08QDRG4Q1
804499-SN74HC08QDRG4Q1
Logic - Logic - Gates and Inverters - SN74HC08QDRG4Q1 804499-SN74HC08QDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 804499-SN74HC08QDRG4 Q1 Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF Part Number Series: 74HC08

Manufacturer: Texas Instruments
Win Source Part Number: 804499-SN74HC08QDRG4Q1
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
Part Number Series: 74HC08

Buy Now
 - SN74HC08QDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
2V 6V SOIC Logic IC
705-SN74HC08QDRG4Q1
2V 6V SOIC Logic IC 705-SN74HC08QDRG4Q1
4-ch 2-input AND Gate IC, 2V-6V, 17ns, SOIC, -40C to 125C Product overview: SN74HC08QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08QDRG4Q1 can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 2V-6V, 17ns, SOIC, -40C to 125C Product overview: SN74HC08QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC08QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08QDRG4Q1
Logic - Gates and Inverters SN74HC08QDRG4Q1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC08QDRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC08QDRG4Q1
Gates and Inverters SN74HC08QDRG4Q1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC08QDRG4Q1
Logic Gates SN74HC08QDRG4Q1
Logic Gates QUAD 2-Inp AND GATE

Logic Gates QUAD 2-Inp AND GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08QDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08QDRG4Q1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC08QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08QDRG4Q1
Gates and Inverters SN74HC08QDRG4Q1
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08QDRG4Q1 296-24748-6-ND 804499-SN74HC08QDRG4Q1 SN74HC08QDRG4Q1 705-SN74HC08QDRG4Q1 SN74HC08QDRG4Q1 SN74HC08QDRG4Q1 SN74HC08QDRG4Q1 SN74HC08QDRG4Q1 SN74HC08QDRG4Q1
Product Name SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC08QDRG4Q1 2V 6V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 5V; 5 2V ~ 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 125 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers