Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08PWT

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08PWT - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08PWT
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08PWT
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC08PWT
6V TSSOP Logic IC 705-SN74HC08PWT
4-Gate 2-Input AND Logic IC, 85°C, 6V, TSSOP Product overview: SN74HC08PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08PWT can be used for catalog matching and distributor lookup.

4-Gate 2-Input AND Logic IC, 85°C, 6V, TSSOP Product overview: SN74HC08PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC08PWT - 105458-SN74HC08PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08PWT
105458-SN74HC08PWT
Logic - Logic - Gates and Inverters - SN74HC08PWT 105458-SN74HC08PWT
Manufacturer: Texas Instruments Win Source Part Number: 105458-SN74HC08PWT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105458-SN74HC08PWT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-28619-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28619-2-ND
Gates and Inverters 296-28619-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85 - 815-SN74HC08PWT - Utmel Electronic Limited
Hong Kong, China
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
815-SN74HC08PWT
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85 815-SN74HC08PWT
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08PWT
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC08PWT
Logic Gates SN74HC08PWT
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74HC08PWT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC08PWT
Gates and Inverters SN74HC08PWT
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC08PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08PWT
Gates and Inverters SN74HC08PWT
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74HC08PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08PWT
Logic - Gates and Inverters SN74HC08PWT
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08PWT 705-SN74HC08PWT 105458-SN74HC08PWT 296-28619-2-ND 815-SN74HC08PWT SN74HC08PWT SN74HC08PWT SN74HC08PWT SN74HC08PWT SN74HC08PWT
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC08PWT Gates and Inverters Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 5V; 5V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS; CMOS
Propagation Delay 28 ns 17 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1192151-5413DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
3 suppliers
Gates and Inverters - 54LS11FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details