Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08PWR

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08PWR - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08PWR
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08PWR
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-8210-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8210-2-ND
Gates and Inverters 296-8210-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8210-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8210-1-ND
Gates and Inverters 296-8210-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8210-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8210-6-ND
Gates and Inverters 296-8210-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC08PWR - 006805-SN74HC08PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08PWR
006805-SN74HC08PWR
Logic - Logic - Gates and Inverters - SN74HC08PWR 006805-SN74HC08PWR
Manufacturer: Texas Instruments Win Source Part Number: 006805-SN74HC08PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006805-SN74HC08PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.1 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Logic IC
705-SN74HC08PWR
5V TSSOP Logic IC 705-SN74HC08PWR
4-Element 2-IN AND Gate IC, CMOS, 5V, 21ns, TSSOP Product overview: SN74HC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08PWR can be used for catalog matching and distributor lookup.

4-Element 2-IN AND Gate IC, CMOS, 5V, 21ns, TSSOP Product overview: SN74HC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 2297005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2297005
Logic Gates 2297005
AND Logic IC, SN74HC08PWR

AND Logic IC, SN74HC08PWR

Supplier's Site
Logic Gates - 2297006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2297006
Logic Gates 2297006
AND Logic IC, SN74HC08PWR

AND Logic IC, SN74HC08PWR

Supplier's Site
Logic Gates - 2297006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2297006P
Logic Gates 2297006P
AND Logic IC, SN74HC08PWR

AND Logic IC, SN74HC08PWR

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC08PWR
Logic ICs >> Gates SN74HC08PWR
2.1V~6V 2uA 4 17ns@6V,50pF AND Gate TSSOP-14 Gates ROHS

2.1V~6V 2uA 4 17ns@6V,50pF AND Gate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74HC08PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08PWR
Gates and Inverters SN74HC08PWR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC08PWR
Logic Gates SN74HC08PWR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC08PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08PWR
Logic - Gates and Inverters SN74HC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 29AH7523 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
29AH7523
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 29AH7523
IC, QUAD AND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, QUAD AND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC08PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC08PWR
Gates and Inverters SN74HC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08PWR 296-8210-2-ND 006805-SN74HC08PWR 705-SN74HC08PWR 2297005 SN74HC08PWR SN74HC08PWR SN74HC08PWR SN74HC08PWR SN74HC08PWR 29AH7523 SN74HC08PWR
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC08PWR 5V TSSOP Logic IC Logic Gates Logic ICs >> Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND; AND AND AND; AND Gate AND NOT; AND AND; AND AND; AND Gate
Supply Voltage 5V; 5 2.1V ~ 6V 2.1 V ~ 6 V 6V 2.1V~6V 2.1V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2.1V ~ 6V
Logic Family HC AND
Propagation Delay 28 ns 17 ns 17 ns 21 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 705-54ALS04BJ - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers