Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08PW

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08PW - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08PW
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08PW
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC08PW
6V TSSOP Logic IC 705-SN74HC08PW
4-ch 2-input AND Gate IC, 2-6V, CMOS, 14-TSSOP Product overview: SN74HC08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08PW can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 2-6V, CMOS, 14-TSSOP Product overview: SN74HC08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - SN74HC08PW - 1254475-SN74HC08PW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74HC08PW
1254475-SN74HC08PW
Electronic Wholesale - SN74HC08PW 1254475-SN74HC08PW
Manufacturer: Texas Instruments Win Source Part Number: 1254475-SN74HC08PW Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74HC08 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254475-SN74HC08PW
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC08
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Buy Now
Gates and Inverters - 296-26459-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26459-5-ND
Gates and Inverters 296-26459-5-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC08PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08PW
Gates and Inverters SN74HC08PW
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ9356 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ9356
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ9356
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HC08PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08PW
Logic - Gates and Inverters SN74HC08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic IC - 16636541 - Radwell International
Willingboro, NJ, United States
Logic IC
16636541
Logic IC 16636541
AND GATE, HC SERIES, 4-FUNC, 2-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, HC SERIES, 4-FUNC, 2-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08PW 705-SN74HC08PW 1254475-SN74HC08PW 296-26459-5-ND SN74HC08PW SN74HC08PW 26AJ9356 SN74HC08PW 16636541
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates 6V TSSOP Logic IC Electronic Wholesale - SN74HC08PW Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic IC
Gate Type AND AND; AND GATE AND; AND Gate AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 5V; 5 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 28 ns 21 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details