Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08N

Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08N - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08N
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08N
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Logic Gates - 2175566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2175566
Logic Gates 2175566
Quad 2i/p AND gate,SN74HC08N DIP14 2-6V

Quad 2i/p AND gate,SN74HC08N DIP14 2-6V

Supplier's Site
Logic Gates - 1000760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1000760
Logic Gates 1000760
Quad 2i/p AND gate,SN74HC08N DIP14 2-6V

Quad 2i/p AND gate,SN74HC08N DIP14 2-6V

Supplier's Site
Singapore, Singapore
5V Logic IC
705-SN74HC08N
5V Logic IC 705-SN74HC08N
4-Element 2-IN CMOS AND Gate IC, 5V, PDIP Product overview: SN74HC08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08N can be used for catalog matching and distributor lookup.

4-Element 2-IN CMOS AND Gate IC, 5V, PDIP Product overview: SN74HC08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC08N - 082291-SN74HC08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08N
082291-SN74HC08N
Logic - Logic - Gates and Inverters - SN74HC08N 082291-SN74HC08N
Manufacturer: Texas Instruments Win Source Part Number: 082291-SN74HC08N Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 082291-SN74HC08N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
 - SN74HC08N - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-1570-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1570-5-ND
Gates and Inverters 296-1570-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Ic, Quad 2-Input And, 74Hc08, Dip14; Logic Family / Base Number Texas Instruments - 29AH1484 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input And, 74Hc08, Dip14; Logic Family / Base Number Texas Instruments
29AH1484
Ic, Quad 2-Input And, 74Hc08, Dip14; Logic Family / Base Number Texas Instruments 29AH1484
IC, QUAD 2-INPUT AND, 74HC08, DIP14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT AND, 74HC08, DIP14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08N
Gates and Inverters SN74HC08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Logic IC - 16897681 - Radwell International
Willingboro, NJ, United States
Logic IC
16897681
Logic IC 16897681
QUAD AND GATE, 2I/P, LOGIC TYPE:AND GATE, OUTPUT CURRENT:5.2MA, NO. OF INPUTS:2, SUPPLY VOLTAGE MIN:2V - MAX:6V, PDIP-14, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUAD AND GATE, 2I/P, LOGIC TYPE:AND GATE, OUTPUT CURRENT:5.2MA, NO. OF INPUTS:2, SUPPLY VOLTAGE MIN:2V - MAX:6V, PDIP-14, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC08N
Logic Gates SN74HC08N
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Gates and Inverters - SN74HC08N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC08N
Gates and Inverters SN74HC08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC08N
Logic ICs >> Gates SN74HC08N
2V~6V 2uA 4 17ns@6V,50pF AND Gate DIP-14 Gates ROHS

2V~6V 2uA 4 17ns@6V,50pF AND Gate DIP-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08N 2175566 705-SN74HC08N 082291-SN74HC08N SN74HC08N 296-1570-5-ND 29AH1484 SN74HC08N 16897681 SN74HC08N SN74HC08N SN74HC08N SN74HC08N
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates Logic Gates 5V Logic IC Logic - Logic - Gates and Inverters - SN74HC08N Gates and Inverters Ic, Quad 2-Input And, 74Hc08, Dip14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic ICs >> Gates
Gate Type AND AND; And AND; AND GATE NOT; AND; AND Gate AND AND AND; AND AND; AND Gate AND AND AND; AND Gate AND
Supply Voltage 5V; 5 6 v 6V 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 2V~6V
Logic Family HC And CMOS
Propagation Delay 28 ns 100 ns 17 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F64DC - Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers