Texas Instruments SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates SN74HC08IPWRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates - SN74HC08IPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates
SN74HC08IPWRQ1
SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates SN74HC08IPWRQ1
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257500-SN74HC08IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257500-SN74HC08IPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257500-SN74HC08IPWRQ1
Win Source Part Number: 1257500-SN74HC08IPWR Q1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74HC Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HC08IPWRQ1CT ,TEXTISSN74HC08IPWRQ 1,296-SN74HC08IPWRQ1 TR,296-SN74HC08IPWRQ 1DKR,2156-SN74HC08IP WRQ1,SN74HC08IPWRQ1 Base Product Number: 74HC08

Win Source Part Number: 1257500-SN74HC08IPWRQ1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HC
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HC08IPWRQ1CT,TEXTISSN74HC08IPWRQ1,296-SN74HC08IPWRQ1TR,296-SN74HC08IPWRQ1DKR,2156-SN74HC08IPWRQ1,SN74HC08IPWRQ1
Base Product Number: 74HC08

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC08IPWRQ1
6V TSSOP Logic IC 705-SN74HC08IPWRQ1
4-Ch 2-Input AND Gate IC, 2-6V, 17ns, 14-TSSOP, SMT Product overview: SN74HC08IPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08IPWRQ1 can be used for catalog matching and distributor lookup.

4-Ch 2-Input AND Gate IC, 2-6V, 17ns, 14-TSSOP, SMT Product overview: SN74HC08IPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08IPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC08IPWRQ1 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74HC08IPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC08IPWRQ1CT-ND
Gates and Inverters 296-SN74HC08IPWRQ1CT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HC08IPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC08IPWRQ1TR-ND
Gates and Inverters 296-SN74HC08IPWRQ1TR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HC08IPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC08IPWRQ1DKR-ND
Gates and Inverters 296-SN74HC08IPWRQ1DKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC08IPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08IPWRQ1
Logic - Gates and Inverters SN74HC08IPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC08IPWRQ1
Logic Gates SN74HC08IPWRQ1
Logic Gates Auto Cat Quad 2 Inp Positive AND Gates

Logic Gates Auto Cat Quad 2 Inp Positive AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08IPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08IPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08IPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC08IPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08IPWRQ1
Gates and Inverters SN74HC08IPWRQ1
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08IPWRQ1 1257500-SN74HC08IPWRQ1 705-SN74HC08IPWRQ1 SN74HC08IPWRQ1 296-SN74HC08IPWRQ1CT-ND SN74HC08IPWRQ1 SN74HC08IPWRQ1 SN74HC08IPWRQ1 SN74HC08IPWRQ1
Product Name SN74HC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters 6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 125 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details